Vishay Precision Group Tantalum Capacitors - 593D107X9010C2WE3 593D107X9010C2WE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039367-593D107X9010 C2WE3 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 10 % Categories: Tantalum Capacitors Case / Package: 6032-28 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039367-593D107X9010 C2WE3 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 10 % Categories: Tantalum Capacitors Case / Package: 6032-28 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X9010C2WE3 - 1039367-593D107X9010C2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D107X9010C2WE3
1039367-593D107X9010C2WE3
Tantalum Capacitors - 593D107X9010C2WE3 1039367-593D107X9010C2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039367-593D107X9010 C2WE3 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 10 % Categories: Tantalum Capacitors Case / Package: 6032-28 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 1 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039367-593D107X9010C2WE3
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 10 %
Categories: Tantalum Capacitors
Case / Package: 6032-28
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 1 V

Buy Now
Singapore, Singapore
SMD 100uF 10V 0.2 Ohm Capacitor
59-593D107X9010C2WE3
SMD 100uF 10V 0.2 Ohm Capacitor 59-593D107X9010C2WE3
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: 593D107X9010C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010C2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: 593D107X9010C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010C2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D107X9010C2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9010C2WE3TR-ND
Tantalum Capacitors 718-593D107X9010C2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Vishay - 01N1784 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Vishay
01N1784
Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Vishay 01N1784
Capacitor,100uF,10VD C,10-% Tol,10+% Tol

Capacitor,100uF,10VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1039367-593D107X9010C2WE3 59-593D107X9010C2WE3 718-593D107X9010C2WE3TR-ND 01N1784
Product Name Tantalum Capacitors - 593D107X9010C2WE3 SMD 100uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Vishay
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1 volts 1 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details