Vishay Precision Group Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay 593D107X9010C2TE3.

Description
CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:593D Series; Case Size:2312 RoHS Compliant: Yes
Datasheet
Description
CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:593D Series; Case Size:2312 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay - 30AC5416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay
30AC5416
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay 30AC5416
CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:593D Series; Case Size:2312 RoHS Compliant: Yes

CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:593D Series; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5416
Product Name Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers