Vishay Precision Group Tantalum Capacitors 593D107X9010C2TE3

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1971-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1971-6-ND
Tantalum Capacitors 718-1971-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1971-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1971-1-ND
Tantalum Capacitors 718-1971-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1971-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1971-2-ND
Tantalum Capacitors 718-1971-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844465
Tantalum Capacitors 6844465
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Tantalum Capacitors - 6844465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844465P
Tantalum Capacitors 6844465P
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Tantalum Capacitors - 1708541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708541
Tantalum Capacitors 1708541
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Singapore, Singapore
SMD 100uF 10V Capacitor
59-593D107X9010C2TE3
SMD 100uF 10V Capacitor 59-593D107X9010C2TE3
100uF 10V Tantalum Capacitor, Solid, SMD, 200mR ESR Product overview: 593D107X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010C2TE3 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, Solid, SMD, 200mR ESR Product overview: 593D107X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X9010C2TE3
Tantalum Capacitors 593D107X9010C2TE3
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X9010C2TE3
Capacitors - Tantalum Capacitors 593D107X9010C2TE3
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - 593D107X9010C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D107X9010C2TE3
Tantalum Capacitors 593D107X9010C2TE3
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D107X9010C2TE3
Capacitors >> Tantalum Capacitors 593D107X9010C2TE3
100uF 10V 200mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

100uF 10V 200mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, Tant, 100Uf, 10V, Case C; Capacitance Vishay - 41Y4401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 10V, Case C; Capacitance Vishay
41Y4401
Cap, Tant, 100Uf, 10V, Case C; Capacitance Vishay 41Y4401
CAP, TANT, 100UF, 10V, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:740mA; Case Size:2312 RoHS Compliant: Yes

CAP, TANT, 100UF, 10V, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:740mA; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, 10%; Capacitance Vishay - 33AC1157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%; Capacitance Vishay
33AC1157
Cap, 100Μf, 10V, 10%; Capacitance Vishay 33AC1157
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay - 66AH8487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay
66AH8487
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay 66AH8487
CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay - 01N1783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay
01N1783
Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay 01N1783
CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.2ohm RoHS Compliant: Yes

CAP, TANT, 100UF, 10V, CASE C, REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1971-6-ND 718-1971-1-ND 6844465 6844465P 59-593D107X9010C2TE3 593D107X9010C2TE3 593D107X9010C2TE3 593D107X9010C2TE3 593D107X9010C2TE3 41Y4401 33AC1157 66AH8487 01N1783
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Cap, Tant, 100Uf, 10V, Case C; Capacitance Vishay Cap, 100Μf, 10V, 10%; Capacitance Vishay Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay Cap, Tant, 100Uf, 10V, Case C, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details