Vishay Intertechnology, Inc. Tantalum Capacitors 593D107X06R3C2TE3

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D107X06R3C2TE3-ND
Tantalum Capacitors 593D107X06R3C2TE3-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.25 Ohm Capacitor
59-593D107X06R3C2TE3
SMD 100uF 6.3V 0.25 Ohm Capacitor 59-593D107X06R3C2TE3
Cap Tant Solid 100uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C T/R Product overview: 593D107X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X06R3C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C T/R Product overview: 593D107X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X06R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X06R3C2TE3 - 856625-593D107X06R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D107X06R3C2TE3
856625-593D107X06R3C2TE3
Tantalum Capacitors - 593D107X06R3C2TE3 856625-593D107X06R3C2TE3
Manufacturer: Vishay Win Source Part Number: 856625-593D107X06R3C 2TE3 Series: TANTAMOUNT®, 593D Features: 100 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856625-593D107X06R3C2TE3
Series: TANTAMOUNT®, 593D
Features: 100 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D107X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X06R3C2TE3
Capacitors - Tantalum Capacitors 593D107X06R3C2TE3
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 593D107X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X06R3C2TE3
Tantalum Capacitors 593D107X06R3C2TE3
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 593D107X06R3C2TE3-ND 59-593D107X06R3C2TE3 856625-593D107X06R3C2TE3 593D107X06R3C2TE3 593D107X06R3C2TE3
Product Name Tantalum Capacitors SMD 100uF 6.3V 0.25 Ohm Capacitor Tantalum Capacitors - 593D107X06R3C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details