Vishay Precision Group Tantalum Capacitors - 593D107X0010D2WE3 593D107X0010D2WE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964206-593D107X0010D 2WE3 Packaging: Tape and Reel Voltage Rating: 10 V Length: 7.3 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 100 mΩ Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964206-593D107X0010D 2WE3 Packaging: Tape and Reel Voltage Rating: 10 V Length: 7.3 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 100 mΩ Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D107X0010D2WE3 - 964206-593D107X0010D2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D107X0010D2WE3
964206-593D107X0010D2WE3
Tantalum Capacitors - 593D107X0010D2WE3 964206-593D107X0010D2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964206-593D107X0010D 2WE3 Packaging: Tape and Reel Voltage Rating: 10 V Length: 7.3 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 100 mΩ Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-31 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964206-593D107X0010D2WE3
Packaging: Tape and Reel
Voltage Rating: 10 V
Length: 7.3 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 100 mΩ
Height: 2.8 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 7343-31
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1 V

Buy Now
Tantalum Capacitors - 718-593D107X0010D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X0010D2WE3TR-ND
Tantalum Capacitors 718-593D107X0010D2WE3TR-ND
593D107X0010D2WE3

593D107X0010D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X0010D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X0010D2WE3DKR-ND
Tantalum Capacitors 718-593D107X0010D2WE3DKR-ND
593D107X0010D2WE3

593D107X0010D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X0010D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X0010D2WE3CT-ND
Tantalum Capacitors 718-593D107X0010D2WE3CT-ND
593D107X0010D2WE3

593D107X0010D2WE3

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.1 Ohm Capacitor
59-593D107X0010D2WE3
SMD 100uF 10V 0.1 Ohm Capacitor 59-593D107X0010D2WE3
Cap Tant Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: 593D107X0010D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0010D2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: 593D107X0010D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X0010D2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X0010D2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D107X0010D2WE3
Capacitors - Tantalum Capacitors 593D107X0010D2WE3
593D107X0010D2WE3

593D107X0010D2WE3

Supplier's Site
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay - 01N1767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay
01N1767
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay 01N1767
Capacitor,100uF,10VD C,20-% Tol,20+% Tol

Capacitor,100uF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 964206-593D107X0010D2WE3 718-593D107X0010D2WE3TR-ND 718-593D107X0010D2WE3DKR-ND 59-593D107X0010D2WE3 593D107X0010D2WE3 01N1767
Product Name Tantalum Capacitors - 593D107X0010D2WE3 Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 0.1 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details