100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
Capacitor,100uF,10VD
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D107X0010C2TE3TR-ND | 718-593D107X0010C2TE3DKR-ND | 593D107X0010C2TE3 | 593D107X0010C2TE3 | 96M9102 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |