Vishay Intertechnology, Inc. Tantalum Capacitors 593D106X9050E2TE3

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1029-1-ND
Tantalum Capacitors 718-1029-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1029-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1029-6-ND
Tantalum Capacitors 718-1029-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1029-2-ND
Tantalum Capacitors 718-1029-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 50V Capacitor
59-593D106X9050E2TE3
SMD 10uF 50V Capacitor 59-593D106X9050E2TE3
Tantalum Capacitor 10uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D106X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9050E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 50V 10% 7343 SMD 550mR 125C Product overview: 593D106X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9050E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9050E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9050E2TE3
Capacitors - Tantalum Capacitors 593D106X9050E2TE3
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43; Capacitance Vishay - 65K2993 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43; Capacitance Vishay
65K2993
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43; Capacitance Vishay 65K2993
TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:E; Product Range:593D Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:E; Product Range:593D Series RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 03P3827 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
03P3827
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 03P3827
TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, 10%; Capacitance Vishay - 33AC1156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 10%; Capacitance Vishay
33AC1156
Cap, 10Μf, 50V, 10%; Capacitance Vishay 33AC1156
CAP, 10µF, 50V, 10%; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, 10%; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay - 69AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay
69AH5017
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay 69AH5017
CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 593D106X9050E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D106X9050E2TE3
Tantalum Capacitors 593D106X9050E2TE3
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9050E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9050E2TE3
Tantalum Capacitors 593D106X9050E2TE3
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1029-1-ND 718-1029-6-ND 59-593D106X9050E2TE3 593D106X9050E2TE3 65K2993 33AC1156 69AH5017 593D106X9050E2TE3 593D106X9050E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-43; Capacitance Vishay Cap, 10Μf, 50V, 10%; Capacitance Vishay Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details