Vishay Precision Group Tantalum Capacitors 593D106X9025C2TE3

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1098-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1098-1-ND
Tantalum Capacitors 718-1098-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1098-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1098-6-ND
Tantalum Capacitors 718-1098-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1098-2-ND
Tantalum Capacitors 718-1098-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844461
Tantalum Capacitors 6844461
Vishay 593D106X9025C2TE3

Vishay 593D106X9025C2TE3

Supplier's Site
Tantalum Capacitors - 6844461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844461P
Tantalum Capacitors 6844461P
Vishay 593D106X9025C2TE3

Vishay 593D106X9025C2TE3

Supplier's Site
Tantalum Capacitors - 1708540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708540
Tantalum Capacitors 1708540
Vishay 593D106X9025C2TE3

Vishay 593D106X9025C2TE3

Supplier's Site
Singapore, Singapore
SMD 10uF 25V Capacitor
59-593D106X9025C2TE3
SMD 10uF 25V Capacitor 59-593D106X9025C2TE3
10uF 25V Tantalum Capacitor, 6032, SMD Product overview: 593D106X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9025C2TE3 can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 6032, SMD Product overview: 593D106X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 65K2990 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
65K2990
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 65K2990
TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 27X7956 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
27X7956
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 27X7956
TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 593D106X9025C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D106X9025C2TE3
Tantalum Capacitors 593D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9025C2TE3
Tantalum Capacitors 593D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9025C2TE3
Capacitors - Tantalum Capacitors 593D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D106X9025C2TE3
Capacitors >> Tantalum Capacitors 593D106X9025C2TE3
10uF 25V 450mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

10uF 25V 450mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1098-1-ND 718-1098-6-ND 6844461 6844461P 59-593D106X9025C2TE3 65K2990 593D106X9025C2TE3 593D106X9025C2TE3 593D106X9025C2TE3 593D106X9025C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V Capacitor Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details