Vishay Precision Group Tantalum Capacitors 593D106X9020C2TE3

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D106X9020C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020C2TE3CT-ND
Tantalum Capacitors 718-593D106X9020C2TE3CT-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9020C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020C2TE3TR-ND
Tantalum Capacitors 718-593D106X9020C2TE3TR-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D106X9020C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D106X9020C2TE3DKR-ND
Tantalum Capacitors 718-593D106X9020C2TE3DKR-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-593D106X9020C2TE3
SMD 10uF 20V Capacitor 59-593D106X9020C2TE3
Tantalum Cap 10uF 20V 6032 SMD 125C 10% Product overview: 593D106X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 20V 6032 SMD 125C 10% Product overview: 593D106X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9020C2TE3
Tantalum Capacitors 593D106X9020C2TE3
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X9020C2TE3
Capacitors - Tantalum Capacitors 593D106X9020C2TE3
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D106X9020C2TE3CT-ND 718-593D106X9020C2TE3DKR-ND 59-593D106X9020C2TE3 593D106X9020C2TE3 593D106X9020C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers