Vishay Precision Group SMD 10uF 10V Capacitor 593D106X9010A2TE3

Description
10uF 10V Tantalum Capacitor, 1206 SMD Product overview: 593D106X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 10V Tantalum Capacitor, 1206 SMD Product overview: 593D106X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V Capacitor
59-593D106X9010A2TE3
SMD 10uF 10V Capacitor 59-593D106X9010A2TE3
10uF 10V Tantalum Capacitor, 1206 SMD Product overview: 593D106X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9010A2TE3 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD Product overview: 593D106X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1969-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1969-1-ND
Tantalum Capacitors 718-1969-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1969-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1969-6-ND
Tantalum Capacitors 718-1969-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1969-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1969-2-ND
Tantalum Capacitors 718-1969-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359703-593D106X9010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359703-593D106X9010A2TE3
Capacitors - Tantalum Capacitors 1359703-593D106X9010A2TE3
Win Source Part Number: 1359703-593D106X9010 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359703-593D106X9010A2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 1708536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708536
Tantalum Capacitors 1708536
Capacitor Tantalum SMT 593D 10V 10uF

Capacitor Tantalum SMT 593D 10V 10uF

Supplier's Site
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R - 874-593D106X9010A2TE3 - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R
874-593D106X9010A2TE3
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R 874-593D106X9010A2TE3
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R

Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R

Supplier's Site
Tantalum Capacitors - 593D106X9010A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D106X9010A2TE3
Tantalum Capacitors 593D106X9010A2TE3
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay - 70AH0569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay
70AH0569
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay 70AH0569
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay - 37AJ7793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay
37AJ7793
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay 37AJ7793
CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:190mA; Product Length:3.2mmRoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:190mA; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X9010A2TE3
Tantalum Capacitors 593D106X9010A2TE3
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D106X9010A2TE3 718-1969-1-ND 718-1969-6-ND 1359703-593D106X9010A2TE3 1708536 874-593D106X9010A2TE3 593D106X9010A2TE3 70AH0569 37AJ7793 593D106X9010A2TE3
Product Name SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Tantalum Capacitors Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details