10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
10uF 50V Tantalum Capacitor, 550mR ESR, 7343 SMD Product overview: 593D106X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0050E2TE3
CAP TANT 10UF 20% 50V 2917
CAP TANT 10UF 20% 50V 2917
TANTALUM CAPACITOR, 10UF, 50V, SMD 20%; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.55ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:550mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 50V, SMD 20%, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.55ohm; Manufacturer Size Code:E; Failure Rate:-; Product Height:4mmRoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D106X0050E2TE3CT-ND | 718-593D106X0050E2TE3DKR-ND | 59-593D106X0050E2TE3 | 593D106X0050E2TE3 | 593D106X0050E2TE3 | 82T5419 | 01N1737 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 50V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 50V, Smd 20%; Capacitance Vishay | Tantalum Capacitor, 10Uf, 50V, Smd 20%, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |