Vishay Intertechnology, Inc. Tantalum Capacitors - 593D106X0016B2TE3 593D106X0016B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 856624-593D106X0016B 2TE3 Series: TANTAMOUNT®, 593D Features: 10 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856624-593D106X0016B 2TE3 Series: TANTAMOUNT®, 593D Features: 10 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D106X0016B2TE3 - 856624-593D106X0016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X0016B2TE3
856624-593D106X0016B2TE3
Tantalum Capacitors - 593D106X0016B2TE3 856624-593D106X0016B2TE3
Manufacturer: Vishay Win Source Part Number: 856624-593D106X0016B 2TE3 Series: TANTAMOUNT®, 593D Features: 10 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856624-593D106X0016B2TE3
Series: TANTAMOUNT®, 593D
Features: 10 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 0.8 Ohm Capacitor
59-593D106X0016B2TE3
SMD 10uF 16V 0.8 Ohm Capacitor 59-593D106X0016B2TE3
Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: 593D106X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0016B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: 593D106X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X0016B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D106X0016B2TE3-ND
Tantalum Capacitors 593D106X0016B2TE3-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D106X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X0016B2TE3
Tantalum Capacitors 593D106X0016B2TE3
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D106X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X0016B2TE3
Capacitors - Tantalum Capacitors 593D106X0016B2TE3
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856624-593D106X0016B2TE3 59-593D106X0016B2TE3 593D106X0016B2TE3-ND 593D106X0016B2TE3 593D106X0016B2TE3
Product Name Tantalum Capacitors - 593D106X0016B2TE3 SMD 10uF 16V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details