Vishay Intertechnology, Inc. SMD 10uF 10V 2 Ohm Capacitor 593D106X0010A2TE3

Description
10uF 10V Tantalum Capacitor, SMD, 20%, 125°C, 2 Ohm Product overview: 593D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 10V Tantalum Capacitor, SMD, 20%, 125°C, 2 Ohm Product overview: 593D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V 2 Ohm Capacitor
59-593D106X0010A2TE3
SMD 10uF 10V 2 Ohm Capacitor 59-593D106X0010A2TE3
10uF 10V Tantalum Capacitor, SMD, 20%, 125°C, 2 Ohm Product overview: 593D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0010A2TE3 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, SMD, 20%, 125°C, 2 Ohm Product overview: 593D106X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D106X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D106X0010A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D106X0010A2TE3-ND
Tantalum Capacitors 593D106X0010A2TE3-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 593D106X0010A2TE3 - 764096-593D106X0010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D106X0010A2TE3
764096-593D106X0010A2TE3
Tantalum Capacitors - 593D106X0010A2TE3 764096-593D106X0010A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 764096-593D106X0010A 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 2 Ohm Manufacturer Size Code: A Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764096-593D106X0010A2TE3
Series: TANTAMOUNT, 593D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 2 Ohm
Manufacturer Size Code: A
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D106X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D106X0010A2TE3
Capacitors - Tantalum Capacitors 593D106X0010A2TE3
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - 593D106X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D106X0010A2TE3
Tantalum Capacitors 593D106X0010A2TE3
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D106X0010A2TE3 593D106X0010A2TE3-ND 764096-593D106X0010A2TE3 593D106X0010A2TE3 593D106X0010A2TE3
Product Name SMD 10uF 10V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - 593D106X0010A2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TXA337K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers