1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm
1uF 20V 10% Solid Tantalum Capacitor, 1206 SMD, 5.5R ESR, 125C Product overview: 593D105X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D105X9020A2TE3
CAP TANT 1UF 10% 20V 1206
CAP TANT 1UF 10% 20V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D105X9020A2TE3DKR-ND | 718-593D105X9020A2TE3CT-ND | 59-593D105X9020A2TE3 | 593D105X9020A2TE3 | 593D105X9020A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |