Vishay Intertechnology, Inc. Tantalum Capacitors 593D105X0050C2TE3

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D105X0050C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D105X0050C2TE3-ND
Tantalum Capacitors 593D105X0050C2TE3-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
59-593D105X0050C2TE3
1UF 50V Capacitor 59-593D105X0050C2TE3
CAP TANT 1UF 20% 50V 2312 Product overview: 593D105X0050C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D105X0050C2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 1UF 20% 50V 2312 Product overview: 593D105X0050C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D105X0050C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D105X0050C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D105X0050C2TE3
Tantalum Capacitors 593D105X0050C2TE3
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D105X0050C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D105X0050C2TE3
Capacitors - Tantalum Capacitors 593D105X0050C2TE3
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 593D105X0050C2TE3-ND 59-593D105X0050C2TE3 593D105X0050C2TE3 593D105X0050C2TE3
Product Name Tantalum Capacitors 1UF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details