Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X96R3R2T15H

Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X96R3R2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X96R3R2T15H-ND
Tantalum Capacitors 592D686X96R3R2T15H-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D686X96R3R2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X96R3R2T15H
Tantalum Capacitors 592D686X96R3R2T15H
CAP TANT 68UF 10% 6.3V 2824

CAP TANT 68UF 10% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D686X96R3R2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D686X96R3R2T15H
Capacitors - Tantalum Capacitors 592D686X96R3R2T15H
CAP TANT 68UF 10% 6.3V 2824

CAP TANT 68UF 10% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D686X96R3R2T15H-ND 592D686X96R3R2T15H 592D686X96R3R2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details