Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X9016C2T15H

Description
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X9016C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X9016C2T15H-ND
Tantalum Capacitors 592D686X9016C2T15H-ND
68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 500mOhm

68µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D686X9016C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D686X9016C2T15H
Capacitors - Tantalum Capacitors 592D686X9016C2T15H
CAP TANT 68UF 10% 16V 2812

CAP TANT 68UF 10% 16V 2812

Supplier's Site
Tantalum Capacitors - 592D686X9016C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X9016C2T15H
Tantalum Capacitors 592D686X9016C2T15H
CAP TANT 68UF 10% 16V 2812

CAP TANT 68UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D686X9016C2T15H-ND 592D686X9016C2T15H 592D686X9016C2T15H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details