Vishay Intertechnology, Inc. Tantalum Capacitors 592D686X9010D2T15H

Description
68µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D686X9010D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D686X9010D2T15H-ND
Tantalum Capacitors 592D686X9010D2T15H-ND
68µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 270mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Singapore, Singapore
68UF 10V Capacitor
59-592D686X9010D2T15H
68UF 10V Capacitor 59-592D686X9010D2T15H
CAP TANT 68UF 10% 10V 2917 Product overview: 592D686X9010D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X9010D2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 68UF 10% 10V 2917 Product overview: 592D686X9010D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D686X9010D2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D686X9010D2T15H - 907533-592D686X9010D2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D686X9010D2T15H
907533-592D686X9010D2T15H
Tantalum Capacitors - 592D686X9010D2T15H 907533-592D686X9010D2T15H
Manufacturer: Vishay Win Source Part Number: 907533-592D686X9010D 2T15H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Conformal Coated Tantalum Capacitors 10 V 2917 (7343 Metric) 270mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907533-592D686X9010D2T15H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 68 µF Conformal Coated Tantalum Capacitors 10 V 2917 (7343 Metric) 270mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 592D686X9010D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D686X9010D2T15H
Tantalum Capacitors 592D686X9010D2T15H
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 592D686X9010D2T15H-ND 59-592D686X9010D2T15H 907533-592D686X9010D2T15H 592D686X9010D2T15H
Product Name Tantalum Capacitors 68UF 10V Capacitor Tantalum Capacitors - 592D686X9010D2T15H Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers