Vishay Intertechnology, Inc. Tantalum Capacitors 592D685X9016B2W15H

Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 1.8Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D685X9016B2W15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D685X9016B2W15H-ND
Tantalum Capacitors 592D685X9016B2W15H-ND
6.8µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 1.8Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D685X9016B2W15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D685X9016B2W15H
Tantalum Capacitors 592D685X9016B2W15H
CAP TANT 6.8UF 10% 16V 1611

CAP TANT 6.8UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D685X9016B2W15H-ND 592D685X9016B2W15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers