Vishay Precision Group Tantalum Capacitors 592D477X06R3C2T20H

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-592D477X06R3C2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D477X06R3C2T20HTR-ND
Tantalum Capacitors 718-592D477X06R3C2T20HTR-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D477X06R3C2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D477X06R3C2T20HDKR-ND
Tantalum Capacitors 718-592D477X06R3C2T20HDKR-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D477X06R3C2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D477X06R3C2T20HCT-ND
Tantalum Capacitors 718-592D477X06R3C2T20HCT-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D477X06R3C2T20H - 907531-592D477X06R3C2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D477X06R3C2T20H
907531-592D477X06R3C2T20H
Tantalum Capacitors - 592D477X06R3C2T20H 907531-592D477X06R3C2T20H
Manufacturer: Vishay Win Source Part Number: 907531-592D477X06R3C 2T20H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-592D477X06R3C2T2 0HCT, 718-592D477X06R3C2T2 0HTR, 718-592D477X06R3C2T2 0HDKR, 592D477X06R3C2T20H-N D

Manufacturer: Vishay
Win Source Part Number: 907531-592D477X06R3C2T20H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-592D477X06R3C2T20HCT, 718-592D477X06R3C2T20HTR, 718-592D477X06R3C2T20HDKR, 592D477X06R3C2T20H-ND

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
59-592D477X06R3C2T20H
SMD 470uF 6.3V Capacitor 59-592D477X06R3C2T20H
470uF 6.3V Tantalum Capacitor, 2812 SMD Product overview: 592D477X06R3C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3C2T20 H can be used for catalog matching and distributor lookup.

470uF 6.3V Tantalum Capacitor, 2812 SMD Product overview: 592D477X06R3C2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D477X06R3C2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D477X06R3C2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D477X06R3C2T20H
Tantalum Capacitors 592D477X06R3C2T20H
CAP TANT 470UF 20% 6.3V 2812

CAP TANT 470UF 20% 6.3V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D477X06R3C2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D477X06R3C2T20H
Capacitors - Tantalum Capacitors 592D477X06R3C2T20H
CAP TANT 470UF 20% 6.3V 2812

CAP TANT 470UF 20% 6.3V 2812

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 470 F, 20%, 6.3 V Rohs Compliant Vishay - 97M3477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 470 F, 20%, 6.3 V Rohs Compliant Vishay
97M3477
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 470 F, 20%, 6.3 V Rohs Compliant Vishay 97M3477
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 470 F, 20%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 470 F, 20%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Tant, Case C Rohs Compliant Vishay - 69AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Tant, Case C Rohs Compliant Vishay
69AH5016
Cap, 470Uf, 6.3V, Tant, Case C Rohs Compliant Vishay 69AH5016
CAP, 470UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-592D477X06R3C2T20HTR-ND 718-592D477X06R3C2T20HDKR-ND 907531-592D477X06R3C2T20H 59-592D477X06R3C2T20H 592D477X06R3C2T20H 592D477X06R3C2T20H 97M3477
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 592D477X06R3C2T20H SMD 470uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 470 F, 20%, 6.3 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details