Vishay Intertechnology, Inc. Tantalum Capacitors 592D476X9016C2T16H

Description
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 250mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D476X9016C2T16H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D476X9016C2T16H-ND
Tantalum Capacitors 592D476X9016C2T16H-ND
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 250mOhm

47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D476X9016C2T16H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D476X9016C2T16H
Capacitors - Tantalum Capacitors 592D476X9016C2T16H
CAP TANT 47UF 10% 16V 2812

CAP TANT 47UF 10% 16V 2812

Supplier's Site
Tantalum Capacitors - 592D476X9016C2T16H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D476X9016C2T16H
Tantalum Capacitors 592D476X9016C2T16H
CAP TANT 47UF 10% 16V 2812

CAP TANT 47UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D476X9016C2T16H-ND 592D476X9016C2T16H 592D476X9016C2T16H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details