Vishay Intertechnology, Inc. Tantalum Capacitors 592D476X9010R2T15H

Description
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-592D476X9010R2T15HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X9010R2T15HTR-ND
Tantalum Capacitors 718-592D476X9010R2T15HTR-ND
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D476X9010R2T15HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X9010R2T15HCT-ND
Tantalum Capacitors 718-592D476X9010R2T15HCT-ND
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D476X9010R2T15HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X9010R2T15HDKR-ND
Tantalum Capacitors 718-592D476X9010R2T15HDKR-ND
47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
59-592D476X9010R2T15H
47UF 10V Capacitor 59-592D476X9010R2T15H
CAP TANT 47UF 10% 10V 2824 Product overview: 592D476X9010R2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X9010R2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 10V 2824 Product overview: 592D476X9010R2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X9010R2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D476X9010R2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D476X9010R2T15H
Capacitors - Tantalum Capacitors 592D476X9010R2T15H
CAP TANT 47UF 10% 10V 2824

CAP TANT 47UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - 592D476X9010R2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D476X9010R2T15H
Tantalum Capacitors 592D476X9010R2T15H
CAP TANT 47UF 10% 10V 2824

CAP TANT 47UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-592D476X9010R2T15HTR-ND 718-592D476X9010R2T15HDKR-ND 59-592D476X9010R2T15H 592D476X9010R2T15H 592D476X9010R2T15H
Product Name Tantalum Capacitors Tantalum Capacitors 47UF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers