Vishay Intertechnology, Inc. Tantalum Capacitors 592D476X9010B2T20H

Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D476X9010B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D476X9010B2T20H-ND
Tantalum Capacitors 592D476X9010B2T20H-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D476X9010B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D476X9010B2T20H
Tantalum Capacitors 592D476X9010B2T20H
CAP TANT 47UF 10% 10V 1611

CAP TANT 47UF 10% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D476X9010B2T20H-ND 592D476X9010B2T20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details