Vishay Intertechnology, Inc. SMD 47uF 16V 0.72 Ohm Capacitor 592D476X0016B2T20H

Description
Cap Tant Solid 47uF 16V B CASE 20% (4 X 2.8 X 2mm) Pad SMD 0.72 Ohm 125°C T/R Product overview: 592D476X0016B2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.72 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X0016B2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V B CASE 20% (4 X 2.8 X 2mm) Pad SMD 0.72 Ohm 125°C T/R Product overview: 592D476X0016B2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.72 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X0016B2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.72 Ohm Capacitor
59-592D476X0016B2T20H
SMD 47uF 16V 0.72 Ohm Capacitor 59-592D476X0016B2T20H
Cap Tant Solid 47uF 16V B CASE 20% (4 X 2.8 X 2mm) Pad SMD 0.72 Ohm 125°C T/R Product overview: 592D476X0016B2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.72 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X0016B2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V B CASE 20% (4 X 2.8 X 2mm) Pad SMD 0.72 Ohm 125°C T/R Product overview: 592D476X0016B2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.72 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D476X0016B2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-592D476X0016B2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X0016B2T20HDKR-ND
Tantalum Capacitors 718-592D476X0016B2T20HDKR-ND
47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D476X0016B2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X0016B2T20HCT-ND
Tantalum Capacitors 718-592D476X0016B2T20HCT-ND
47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D476X0016B2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D476X0016B2T20HTR-ND
Tantalum Capacitors 718-592D476X0016B2T20HTR-ND
47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D476X0016B2T20H - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
592D476X0016B2T20H
Tantalum Capacitors 592D476X0016B2T20H
CAP TANT 47UF 20% 16V 1611

CAP TANT 47UF 20% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D476X0016B2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D476X0016B2T20H
Capacitors - Tantalum Capacitors 592D476X0016B2T20H
CAP TANT 47UF 20% 16V 1611

CAP TANT 47UF 20% 16V 1611

Supplier's Site
Tantalum Capacitors - 592D476X0016B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D476X0016B2T20H
Tantalum Capacitors 592D476X0016B2T20H
CAP TANT 47UF 20% 16V 1611

CAP TANT 47UF 20% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D476X0016B2T20H 718-592D476X0016B2T20HDKR-ND 718-592D476X0016B2T20HCT-ND 592D476X0016B2T20H 592D476X0016B2T20H 592D476X0016B2T20H
Product Name SMD 47uF 16V 0.72 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers