Vishay Intertechnology, Inc. Tantalum Capacitors 592D475X0035C2T15H

Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.6Ohm
Request a Quote
Description
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.6Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D475X0035C2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% and is packaged in a surface mount configuration, suitable for various applications. This component is designed with robust ratings for pulsed applications and has a maximum height of 1.5 mm. It is available with 100% matte tin terminations and can be supplied on 7" or 13" tape and reel packaging. The capacitor meets moisture sensitivity level 2a and is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this capacitor should note its performance characteristics, including low equivalent series resistance (ESR) and low dissipation factor, which enhance its reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The 592D475X0035C2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% and is packaged in a surface mount configuration, suitable for various applications. This component is designed with robust ratings for pulsed applications and has a maximum height of 1.5 mm. It is available with 100% matte tin terminations and can be supplied on 7" or 13" tape and reel packaging. The capacitor meets moisture sensitivity level 2a and is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this capacitor should note its performance characteristics, including low equivalent series resistance (ESR) and low dissipation factor, which enhance its reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D475X0035C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D475X0035C2T15H-ND
Tantalum Capacitors 592D475X0035C2T15H-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.6Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D475X0035C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D475X0035C2T15H
Tantalum Capacitors 592D475X0035C2T15H
CAP TANT 4.7UF 20% 35V 2812

CAP TANT 4.7UF 20% 35V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D475X0035C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D475X0035C2T15H
Capacitors - Tantalum Capacitors 592D475X0035C2T15H
CAP TANT 4.7UF 20% 35V 2812

CAP TANT 4.7UF 20% 35V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D475X0035C2T15H-ND 592D475X0035C2T15H 592D475X0035C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL225M025S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers