Vishay Intertechnology, Inc. 330UF 6.3V Capacitor 592D337X96R3D2T16H

Description
CAP TANT 330UF 10% 6.3V 2917 Product overview: 592D337X96R3D2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X96R3D2T16 H can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TANT 330UF 10% 6.3V 2917 Product overview: 592D337X96R3D2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X96R3D2T16 H can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor 592D337X96R3D2T16H from Win Source Electronics is a solid tantalum chip capacitor designed for surface mount applications. It features a capacitance of 330 OºF and a voltage rating of 6.3 V. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor has a moisture sensitivity level of 2a and is available in tape and reel packaging, suitable for automated assembly processes. The part is compliant with RoHS standards, and its dimensions are compatible with EIA 535BAAC and CECC 30801 case codes. The capacitor is suitable for applications requiring robust performance in pulsed conditions.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor 592D337X96R3D2T16H from Win Source Electronics is a solid tantalum chip capacitor designed for surface mount applications. It features a capacitance of 330 OºF and a voltage rating of 6.3 V. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor has a moisture sensitivity level of 2a and is available in tape and reel packaging, suitable for automated assembly processes. The part is compliant with RoHS standards, and its dimensions are compatible with EIA 535BAAC and CECC 30801 case codes. The capacitor is suitable for applications requiring robust performance in pulsed conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 6.3V Capacitor
59-592D337X96R3D2T16H
330UF 6.3V Capacitor 59-592D337X96R3D2T16H
CAP TANT 330UF 10% 6.3V 2917 Product overview: 592D337X96R3D2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X96R3D2T16 H can be used for catalog matching and distributor lookup.

CAP TANT 330UF 10% 6.3V 2917 Product overview: 592D337X96R3D2T16H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X96R3D2T16H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D337X96R3D2T16H - 856622-592D337X96R3D2T16H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D337X96R3D2T16H
856622-592D337X96R3D2T16H
Tantalum Capacitors - 592D337X96R3D2T16H 856622-592D337X96R3D2T16H
Manufacturer: Vishay Win Source Part Number: 856622-592D337X96R3D 2T16H Series: TANTAMOUNT®, 592D Features: 330 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856622-592D337X96R3D2T16H
Series: TANTAMOUNT®, 592D
Features: 330 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 592D337X96R3D2T16H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X96R3D2T16H-ND
Tantalum Capacitors 592D337X96R3D2T16H-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D337X96R3D2T16H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X96R3D2T16H
Tantalum Capacitors 592D337X96R3D2T16H
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D337X96R3D2T16H 856622-592D337X96R3D2T16H 592D337X96R3D2T16H-ND 592D337X96R3D2T16H
Product Name 330UF 6.3V Capacitor Tantalum Capacitors - 592D337X96R3D2T16H Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 330 microF 330 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details