Vishay Intertechnology, Inc. Tantalum Capacitors 592D337X9010R2T20H

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D337X9010R2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X9010R2T20H-ND
Tantalum Capacitors 592D337X9010R2T20H-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D337X9010R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X9010R2T20H
Tantalum Capacitors 592D337X9010R2T20H
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D337X9010R2T20H-ND 592D337X9010R2T20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details