330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
CAP TANT 330UF 20% 6.3V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 592D337X06R3D2T16H-ND | 592D337X06R3D2T16H |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 330 microF | 330 microF |