Vishay Intertechnology, Inc. Tantalum Capacitors 592D337X0010R2T20H

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D337X0010R2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X0010R2T20H-ND
Tantalum Capacitors 592D337X0010R2T20H-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.1 Ohm Capacitor
59-592D337X0010R2T20H
SMD 330uF 10V 0.1 Ohm Capacitor 59-592D337X0010R2T20H
Cap Tant Solid 330uF 10V R CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010R2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V R CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010R2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010R2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1039366-592D337X0010R2T20H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1039366-592D337X0010R2T20H
Capacitors - Tantalum Capacitors 1039366-592D337X0010R2T20H
Win Source Part Number: 1039366-592D337X0010 R2T20H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 592D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Alternative Parts (Cross-Reference): 595D337X0010R2T; 595D337X0010R8T; 595D337X06R3R2T; 594D337X0010R2T; 594D337X0010R8T; T491E337K010AT; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1039366-592D337X0010R2T20H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 592D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: R
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Alternative Parts (Cross-Reference): 595D337X0010R2T; 595D337X0010R8T; 595D337X06R3R2T; 594D337X0010R2T; 594D337X0010R8T; T491E337K010AT;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 592D337X0010R2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X0010R2T20H
Tantalum Capacitors 592D337X0010R2T20H
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet
Tantalum Capacitors - 592D337X0010R2T20H - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
592D337X0010R2T20H
Tantalum Capacitors 592D337X0010R2T20H
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D337X0010R2T20H-ND 59-592D337X0010R2T20H 1039366-592D337X0010R2T20H 592D337X0010R2T20H 592D337X0010R2T20H
Product Name Tantalum Capacitors SMD 330uF 10V 0.1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers