Vishay Intertechnology, Inc. SMD 330uF 10V 0.1 Ohm Capacitor 592D337X0010D2T20H

Description
Cap Tant Solid 330uF 10V D CASE 20% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010D2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 10V D CASE 20% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010D2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V 0.1 Ohm Capacitor
59-592D337X0010D2T20H
SMD 330uF 10V 0.1 Ohm Capacitor 59-592D337X0010D2T20H
Cap Tant Solid 330uF 10V D CASE 20% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010D2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V D CASE 20% (7.5 X 4.3 X 2mm) Pad SMD 0.1 Ohm 125°C T/R Product overview: 592D337X0010D2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D337X0010D2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D337X0010D2T20H - 907528-592D337X0010D2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D337X0010D2T20H
907528-592D337X0010D2T20H
Tantalum Capacitors - 592D337X0010D2T20H 907528-592D337X0010D2T20H
Manufacturer: Vishay Win Source Part Number: 907528-592D337X0010D 2T20H Series: TANTAMOUNT®, 592D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907528-592D337X0010D2T20H
Series: TANTAMOUNT®, 592D
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 592D337X0010D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D337X0010D2T20H-ND
Tantalum Capacitors 592D337X0010D2T20H-ND
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D337X0010D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D337X0010D2T20H
Tantalum Capacitors 592D337X0010D2T20H
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D337X0010D2T20H 907528-592D337X0010D2T20H 592D337X0010D2T20H-ND 592D337X0010D2T20H
Product Name SMD 330uF 10V 0.1 Ohm Capacitor Tantalum Capacitors - 592D337X0010D2T20H Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers