Vishay Intertechnology, Inc. Tantalum Capacitors 592D336X06R3A2T15H

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D336X06R3A2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D336X06R3A2T15H-ND
Tantalum Capacitors 592D336X06R3A2T15H-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D336X06R3A2T15H - 1006197-592D336X06R3A2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D336X06R3A2T15H
1006197-592D336X06R3A2T15H
Tantalum Capacitors - 592D336X06R3A2T15H 1006197-592D336X06R3A2T15H
Manufacturer: Vishay Win Source Part Number: 1006197-592D336X06R3 A2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006197-592D336X06R3A2T15H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 1.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
33UF 6.3V Capacitor
59-592D336X06R3A2T15H
33UF 6.3V Capacitor 59-592D336X06R3A2T15H
CAP TANT 33UF 20% 6.3V 1507 Product overview: 592D336X06R3A2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X06R3A2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 6.3V 1507 Product overview: 592D336X06R3A2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X06R3A2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D336X06R3A2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D336X06R3A2T15H
Capacitors - Tantalum Capacitors 592D336X06R3A2T15H
CAP TANT 33UF 20% 6.3V 1507

CAP TANT 33UF 20% 6.3V 1507

Supplier's Site
Tantalum Capacitors - 592D336X06R3A2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D336X06R3A2T15H
Tantalum Capacitors 592D336X06R3A2T15H
CAP TANT 33UF 20% 6.3V 1507

CAP TANT 33UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D336X06R3A2T15H-ND 1006197-592D336X06R3A2T15H 59-592D336X06R3A2T15H 592D336X06R3A2T15H 592D336X06R3A2T15H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D336X06R3A2T15H 33UF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TDC106K050WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers