Vishay Intertechnology, Inc. 33UF 16V Capacitor 592D336X0016D2T15H

Description
CAP TANT 33UF 20% 16V 2917 Product overview: 592D336X0016D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X0016D2T15 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 33UF 20% 16V 2917 Product overview: 592D336X0016D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X0016D2T15 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 16V Capacitor
59-592D336X0016D2T15H
33UF 16V Capacitor 59-592D336X0016D2T15H
CAP TANT 33UF 20% 16V 2917 Product overview: 592D336X0016D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X0016D2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 16V 2917 Product overview: 592D336X0016D2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D336X0016D2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1164105-592D336X0016D2T15H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1164105-592D336X0016D2T15H
Capacitors - Tantalum Capacitors 1164105-592D336X0016D2T15H
Win Source Part Number: 1164105-592D336X0016 D2T15H Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 592D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1164105-592D336X0016D2T15H
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 592D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 592D336X0016D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D336X0016D2T15H-ND
Tantalum Capacitors 592D336X0016D2T15H-ND
33µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D336X0016D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D336X0016D2T15H
Tantalum Capacitors 592D336X0016D2T15H
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D336X0016D2T15H 1164105-592D336X0016D2T15H 592D336X0016D2T15H-ND 592D336X0016D2T15H
Product Name 33UF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers