Vishay Intertechnology, Inc. Tantalum Capacitors 592D336X0010C2T15H

Description
33µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 400mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D336X0010C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D336X0010C2T15H-ND
Tantalum Capacitors 592D336X0010C2T15H-ND
33µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 400mOhm

33µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D336X0010C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D336X0010C2T15H
Tantalum Capacitors 592D336X0010C2T15H
CAP TANT 33UF 20% 10V 2812

CAP TANT 33UF 20% 10V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D336X0010C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D336X0010C2T15H
Capacitors - Tantalum Capacitors 592D336X0010C2T15H
CAP TANT 33UF 20% 10V 2812

CAP TANT 33UF 20% 10V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D336X0010C2T15H-ND 592D336X0010C2T15H 592D336X0010C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details