Vishay Intertechnology, Inc. SMD 2200uF 6.3V Capacitor 592D228X06R3X2T20H

Description
Tantalum Cap 2200uF 6.3V 20% SMD 55mR 125C Product overview: 592D228X06R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D228X06R3X2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 2200uF 6.3V 20% SMD 55mR 125C Product overview: 592D228X06R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D228X06R3X2T20 H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2200uF 6.3V Capacitor
59-592D228X06R3X2T20H
SMD 2200uF 6.3V Capacitor 59-592D228X06R3X2T20H
Tantalum Cap 2200uF 6.3V 20% SMD 55mR 125C Product overview: 592D228X06R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D228X06R3X2T20 H can be used for catalog matching and distributor lookup.

Tantalum Cap 2200uF 6.3V 20% SMD 55mR 125C Product overview: 592D228X06R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D228X06R3X2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-592D228X06R3X2T20HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D228X06R3X2T20HTR-ND
Tantalum Capacitors 718-592D228X06R3X2T20HTR-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D228X06R3X2T20HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D228X06R3X2T20HCT-ND
Tantalum Capacitors 718-592D228X06R3X2T20HCT-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-592D228X06R3X2T20HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D228X06R3X2T20HDKR-ND
Tantalum Capacitors 718-592D228X06R3X2T20HDKR-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

2200µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D228X06R3X2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D228X06R3X2T20H
Tantalum Capacitors 592D228X06R3X2T20H
CAP TANT 2200UF 20% 6.3V 5829

CAP TANT 2200UF 20% 6.3V 5829

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D228X06R3X2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D228X06R3X2T20H
Capacitors - Tantalum Capacitors 592D228X06R3X2T20H
CAP TANT 2200UF 20% 6.3V 5829

CAP TANT 2200UF 20% 6.3V 5829

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Rohs Compliant Vishay - 97M3476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Rohs Compliant Vishay
97M3476
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Rohs Compliant Vishay 97M3476
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 2200 F, 20%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 2200 F, 20%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Vishay - 88K9120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Vishay
88K9120
Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Vishay 88K9120
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 2200 F, 20%, 6.3 V

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 592D Series, 2200 F, 20%, 6.3 V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-592D228X06R3X2T20H 718-592D228X06R3X2T20HTR-ND 718-592D228X06R3X2T20HDKR-ND 592D228X06R3X2T20H 592D228X06R3X2T20H 97M3476 88K9120
Product Name SMD 2200uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, 592D Series, 2200 F, 20%, 6.3 V Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details