Vishay Intertechnology, Inc. Tantalum Capacitors 592D228X0004X2T20H

Description
2200µF Conformal Coated Tantalum Capacitors 4V 5829 (14574 Metric) 55mOhm
Request a Quote Datasheet
Description
2200µF Conformal Coated Tantalum Capacitors 4V 5829 (14574 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D228X0004X2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D228X0004X2T20H-ND
Tantalum Capacitors 592D228X0004X2T20H-ND
2200µF Conformal Coated Tantalum Capacitors 4V 5829 (14574 Metric) 55mOhm

2200µF Conformal Coated Tantalum Capacitors 4V 5829 (14574 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D228X0004X2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D228X0004X2T20H
Tantalum Capacitors 592D228X0004X2T20H
CAP TANT 2200UF 20% 4V 5829

CAP TANT 2200UF 20% 4V 5829

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D228X0004X2T20H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D228X0004X2T20H
Capacitors - Tantalum Capacitors 592D228X0004X2T20H
CAP TANT 2200UF 20% 4V 5829

CAP TANT 2200UF 20% 4V 5829

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D228X0004X2T20H-ND 592D228X0004X2T20H 592D228X0004X2T20H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details