Vishay Intertechnology, Inc. Tantalum Capacitors 592D227X9010D2T20H

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D227X9010D2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D227X9010D2T20H-ND
Tantalum Capacitors 592D227X9010D2T20H-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Singapore, Singapore
220UF 10V Capacitor
59-592D227X9010D2T20H
220UF 10V Capacitor 59-592D227X9010D2T20H
CAP TANT 220UF 10% 10V 2917 Product overview: 592D227X9010D2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D227X9010D2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 220UF 10% 10V 2917 Product overview: 592D227X9010D2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D227X9010D2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D227X9010D2T20H - 717275-592D227X9010D2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D227X9010D2T20H
717275-592D227X9010D2T20H
Tantalum Capacitors - 592D227X9010D2T20H 717275-592D227X9010D2T20H
Manufacturer: Vishay Sprague Win Source Part Number: 717275-592D227X9010D 2T20H Packaging: Tape and Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 717275-592D227X9010D2T20H
Packaging: Tape and Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 120mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)

Buy Now
Tantalum Capacitors - 592D227X9010D2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D227X9010D2T20H
Tantalum Capacitors 592D227X9010D2T20H
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D227X9010D2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D227X9010D2T20H
Capacitors - Tantalum Capacitors 592D227X9010D2T20H
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D227X9010D2T20H-ND 59-592D227X9010D2T20H 717275-592D227X9010D2T20H 592D227X9010D2T20H 592D227X9010D2T20H
Product Name Tantalum Capacitors 220UF 10V Capacitor Tantalum Capacitors - 592D227X9010D2T20H Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K035P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details