Vishay Intertechnology, Inc. Tantalum Capacitors 592D227X9010D2T19H

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D227X9010D2T19H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D227X9010D2T19H-ND
Tantalum Capacitors 592D227X9010D2T19H-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D227X9010D2T19H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D227X9010D2T19H
Tantalum Capacitors 592D227X9010D2T19H
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D227X9010D2T19H-ND 592D227X9010D2T19H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details