Vishay Intertechnology, Inc. Tantalum Capacitors 592D227X9004R2T15H

Description
220µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 190mOhm
Request a Quote
Description
220µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 190mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D227X9004R2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a voltage rating of 4 V DC. It has a capacitance tolerance of ±10% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The maximum ESR at 100 kHz is specified, making it suitable for applications requiring low equivalent series resistance. This component is ideal for use in various electronic circuits where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The 592D227X9004R2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a voltage rating of 4 V DC. It has a capacitance tolerance of ±10% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The maximum ESR at 100 kHz is specified, making it suitable for applications requiring low equivalent series resistance. This component is ideal for use in various electronic circuits where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D227X9004R2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D227X9004R2T15H-ND
Tantalum Capacitors 592D227X9004R2T15H-ND
220µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 190mOhm

220µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 190mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D227X9004R2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D227X9004R2T15H
Capacitors - Tantalum Capacitors 592D227X9004R2T15H
CAP TANT 220UF 10% 4V 2824

CAP TANT 220UF 10% 4V 2824

Supplier's Site
Tantalum Capacitors - 592D227X9004R2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D227X9004R2T15H
Tantalum Capacitors 592D227X9004R2T15H
CAP TANT 220UF 10% 4V 2824

CAP TANT 220UF 10% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D227X9004R2T15H-ND 592D227X9004R2T15H 592D227X9004R2T15H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Tantalum Capacitors - TAC685K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers