Vishay Intertechnology, Inc. Tantalum Capacitors 592D226X96R3B2W15H

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D226X96R3B2W15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D226X96R3B2W15H-ND
Tantalum Capacitors 592D226X96R3B2W15H-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D226X96R3B2W15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D226X96R3B2W15H
Tantalum Capacitors 592D226X96R3B2W15H
CAP TANT 22UF 10% 6.3V 1611

CAP TANT 22UF 10% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D226X96R3B2W15H-ND 592D226X96R3B2W15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers