Vishay Intertechnology, Inc. Tantalum Capacitors 592D226X96R3A2T13H

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D226X96R3A2T13H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±10% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The capacitor is characterized by robust ratings for pulsed applications and is compatible with standard case codes. It is important to note that this product is RoHS-compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 592D226X96R3A2T13H is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 6.3 V. It has a capacitance tolerance of ±10% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The capacitor is characterized by robust ratings for pulsed applications and is compatible with standard case codes. It is important to note that this product is RoHS-compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D226X96R3A2T13H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D226X96R3A2T13H-ND
Tantalum Capacitors 592D226X96R3A2T13H-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D226X96R3A2T13H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D226X96R3A2T13H
Tantalum Capacitors 592D226X96R3A2T13H
CAP TANT 22UF 10% 6.3V 1507

CAP TANT 22UF 10% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D226X96R3A2T13H-ND 592D226X96R3A2T13H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers