Vishay Intertechnology, Inc. Tantalum Capacitors 592D226X9016B2T20H

Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D226X9016B2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D226X9016B2T20H-ND
Tantalum Capacitors 592D226X9016B2T20H-ND
22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 600mOhm

22µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D226X9016B2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D226X9016B2T20H
Tantalum Capacitors 592D226X9016B2T20H
CAP TANT 22UF 10% 16V 1611

CAP TANT 22UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D226X9016B2T20H-ND 592D226X9016B2T20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL106M035S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers