Vishay Intertechnology, Inc. Tantalum Capacitors 592D226X0016C2T15H

Description
22µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D226X0016C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D226X0016C2T15H-ND
Tantalum Capacitors 592D226X0016C2T15H-ND
22µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 300mOhm

22µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
59-592D226X0016C2T15H
22UF 16V Capacitor 59-592D226X0016C2T15H
CAP TANT 22UF 20% 16V 2812 Product overview: 592D226X0016C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D226X0016C2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 16V 2812 Product overview: 592D226X0016C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D226X0016C2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D226X0016C2T15H - 1006194-592D226X0016C2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D226X0016C2T15H
1006194-592D226X0016C2T15H
Tantalum Capacitors - 592D226X0016C2T15H 1006194-592D226X0016C2T15H
Manufacturer: Vishay Win Source Part Number: 1006194-592D226X0016 C2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: C ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006194-592D226X0016C2T15H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 592D226X0016C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D226X0016C2T15H
Tantalum Capacitors 592D226X0016C2T15H
CAP TANT 22UF 20% 16V 2812

CAP TANT 22UF 20% 16V 2812

Supplier's Site Datasheet
CAP TANT 22UF 20% 16V 2812 - 874-592D226X0016C2T15H - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 16V 2812
874-592D226X0016C2T15H
CAP TANT 22UF 20% 16V 2812 874-592D226X0016C2T15H
CAP TANT 22UF 20% 16V 2812

CAP TANT 22UF 20% 16V 2812

Supplier's Site
Capacitors - Tantalum Capacitors - 592D226X0016C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D226X0016C2T15H
Capacitors - Tantalum Capacitors 592D226X0016C2T15H
CAP TANT 22UF 20% 16V 2812

CAP TANT 22UF 20% 16V 2812

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D226X0016C2T15H-ND 59-592D226X0016C2T15H 1006194-592D226X0016C2T15H 592D226X0016C2T15H 874-592D226X0016C2T15H 592D226X0016C2T15H
Product Name Tantalum Capacitors 22UF 16V Capacitor Tantalum Capacitors - 592D226X0016C2T15H Tantalum Capacitors CAP TANT 22UF 20% 16V 2812 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK010MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers