Vishay Intertechnology, Inc. Tantalum Capacitors 592D225X5025A2T15H

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 8Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D225X5025A2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D225X5025A2T15H-ND
Tantalum Capacitors 592D225X5025A2T15H-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 8Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D225X5025A2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D225X5025A2T15H
Tantalum Capacitors 592D225X5025A2T15H
CAP TANT 2.2UF 5% 25V 1507

CAP TANT 2.2UF 5% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D225X5025A2T15H-ND 592D225X5025A2T15H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details