Vishay Intertechnology, Inc. Tantalum Capacitors 592D158X96R3X2T20H

Description
1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm
Request a Quote
Description
1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D158X96R3X2T20H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It has a capacitance of 1500 µF with a voltage rating of 6.3 V DC and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features a low profile design, with a maximum height of 2.0 mm, and is available with 100% matte tin terminations. It is packaged on 7" or 13" reels, complying with EIA 481 and IEC 60286-3 standards. The capacitor is suitable for applications requiring robust performance under pulsed conditions and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 592D158X96R3X2T20H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It has a capacitance of 1500 µF with a voltage rating of 6.3 V DC and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features a low profile design, with a maximum height of 2.0 mm, and is available with 100% matte tin terminations. It is packaged on 7" or 13" reels, complying with EIA 481 and IEC 60286-3 standards. The capacitor is suitable for applications requiring robust performance under pulsed conditions and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1404-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1404-2-ND
Tantalum Capacitors 718-1404-2-ND
1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1404-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1404-1-ND
Tantalum Capacitors 718-1404-1-ND
1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1404-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1404-6-ND
Tantalum Capacitors 718-1404-6-ND
1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

1500µF Conformal Coated Tantalum Capacitors 6.3V 5829 (14574 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 1500uF 6.3V 0.045 Ohm Capacitor
59-592D158X96R3X2T20H
SMD 1500uF 6.3V 0.045 Ohm Capacitor 59-592D158X96R3X2T20H
Cap Tant Solid 1500uF 6.3V X CASE 10% (14.5 X 7.37 X 2mm) Pad SMD 0.045 Ohm 125°C T/R Product overview: 592D158X96R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D158X96R3X2T20 H can be used for catalog matching and distributor lookup.

Cap Tant Solid 1500uF 6.3V X CASE 10% (14.5 X 7.37 X 2mm) Pad SMD 0.045 Ohm 125°C T/R Product overview: 592D158X96R3X2T20H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D158X96R3X2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D158X96R3X2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D158X96R3X2T20H
Capacitors - Tantalum Capacitors 592D158X96R3X2T20H
CAP TANT 1500UF 10% 6.3V 5829

CAP TANT 1500UF 10% 6.3V 5829

Supplier's Site
Tantalum Capacitors - 592D158X96R3X2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D158X96R3X2T20H
Tantalum Capacitors 592D158X96R3X2T20H
CAP TANT 1500UF 10% 6.3V 5829

CAP TANT 1500UF 10% 6.3V 5829

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1404-2-ND 718-1404-6-ND 59-592D158X96R3X2T20H 592D158X96R3X2T20H 592D158X96R3X2T20H
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1500uF 6.3V 0.045 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D106K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details