Vishay Intertechnology, Inc. Tantalum Capacitors 592D158X06R3R2W20H

Description
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D158X06R3R2W20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D158X06R3R2W20H-ND
Tantalum Capacitors 592D158X06R3R2W20H-ND
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D158X06R3R2W20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D158X06R3R2W20H
Tantalum Capacitors 592D158X06R3R2W20H
CAP TANT 1500UF 20% 6.3V 2824

CAP TANT 1500UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 592D158X06R3R2W20H-ND 592D158X06R3R2W20H
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details