Vishay Intertechnology, Inc. Tantalum Capacitors 592D156X0016D2T15H

Description
15µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D156X0016D2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D156X0016D2T15H-ND
Tantalum Capacitors 592D156X0016D2T15H-ND
15µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

15µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D156X0016D2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D156X0016D2T15H
Tantalum Capacitors 592D156X0016D2T15H
CAP TANT 15UF 20% 16V 2917

CAP TANT 15UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D156X0016D2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D156X0016D2T15H
Capacitors - Tantalum Capacitors 592D156X0016D2T15H
CAP TANT 15UF 20% 16V 2917

CAP TANT 15UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D156X0016D2T15H-ND 592D156X0016D2T15H 592D156X0016D2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M450J012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers