Vishay Intertechnology, Inc. Tantalum Capacitors 592D107X9010C2T20H

Description
100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 190mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X9010C2T20H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X9010C2T20H-ND
Tantalum Capacitors 592D107X9010C2T20H-ND
100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 190mOhm

100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - 592D107X9010C2T20H - 709148-592D107X9010C2T20H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D107X9010C2T20H
709148-592D107X9010C2T20H
Tantalum Capacitors - 592D107X9010C2T20H 709148-592D107X9010C2T20H
Manufacturer: Vishay Sprague Win Source Part Number: 709148-592D107X9010C 2T20H Packaging: Tape and Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 190mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2812 (7132 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 709148-592D107X9010C2T20H
Packaging: Tape and Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 190mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2812 (7132 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)

Buy Now
Singapore, Singapore
100UF 10V Capacitor
59-592D107X9010C2T20H
100UF 10V Capacitor 59-592D107X9010C2T20H
CAP TANT 100UF 10% 10V 2812 Product overview: 592D107X9010C2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X9010C2T20 H can be used for catalog matching and distributor lookup.

CAP TANT 100UF 10% 10V 2812 Product overview: 592D107X9010C2T20H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X9010C2T20H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D107X9010C2T20H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D107X9010C2T20H
Capacitors - Tantalum Capacitors 592D107X9010C2T20H
CAP TANT 100UF 10% 10V 2812

CAP TANT 100UF 10% 10V 2812

Supplier's Site
Tantalum Capacitors - 592D107X9010C2T20H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X9010C2T20H
Tantalum Capacitors 592D107X9010C2T20H
CAP TANT 100UF 10% 10V 2812

CAP TANT 100UF 10% 10V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 592D107X9010C2T20H-ND 709148-592D107X9010C2T20H 59-592D107X9010C2T20H 592D107X9010C2T20H 592D107X9010C2T20H
Product Name Tantalum Capacitors Tantalum Capacitors - 592D107X9010C2T20H 100UF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers