Vishay Intertechnology, Inc. Tantalum Capacitors - 592D107X06R3C2T15H 592D107X06R3C2T15H

Description
Manufacturer: Vishay Win Source Part Number: 1006192-592D107X06R3 C2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: C ESR: 380 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006192-592D107X06R3 C2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: C ESR: 380 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D107X06R3C2T15H - 1006192-592D107X06R3C2T15H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 592D107X06R3C2T15H
1006192-592D107X06R3C2T15H
Tantalum Capacitors - 592D107X06R3C2T15H 1006192-592D107X06R3C2T15H
Manufacturer: Vishay Win Source Part Number: 1006192-592D107X06R3 C2T15H Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: C ESR: 380 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006192-592D107X06R3C2T15H
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 380 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
59-592D107X06R3C2T15H
100UF 6.3V Capacitor 59-592D107X06R3C2T15H
CAP TANT 100UF 20% 6.3V 2812 Product overview: 592D107X06R3C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X06R3C2T15 H can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 6.3V 2812 Product overview: 592D107X06R3C2T15H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D107X06R3C2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 592D107X06R3C2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D107X06R3C2T15H-ND
Tantalum Capacitors 592D107X06R3C2T15H-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 380mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 380mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D107X06R3C2T15H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
592D107X06R3C2T15H
Capacitors - Tantalum Capacitors 592D107X06R3C2T15H
CAP TANT 100UF 20% 6.3V 2812

CAP TANT 100UF 20% 6.3V 2812

Supplier's Site
Tantalum Capacitors - 592D107X06R3C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D107X06R3C2T15H
Tantalum Capacitors 592D107X06R3C2T15H
CAP TANT 100UF 20% 6.3V 2812

CAP TANT 100UF 20% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006192-592D107X06R3C2T15H 59-592D107X06R3C2T15H 592D107X06R3C2T15H-ND 592D107X06R3C2T15H 592D107X06R3C2T15H
Product Name Tantalum Capacitors - 592D107X06R3C2T15H 100UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers