Vishay Precision Group Tantalum Capacitors 592D106X9016C2T15H

Description
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-592D106X9016C2T15HCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D106X9016C2T15HCT-ND
Tantalum Capacitors 718-592D106X9016C2T15HCT-ND
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-592D106X9016C2T15HTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D106X9016C2T15HTR-ND
Tantalum Capacitors 718-592D106X9016C2T15HTR-ND
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-592D106X9016C2T15HDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-592D106X9016C2T15HDKR-ND
Tantalum Capacitors 718-592D106X9016C2T15HDKR-ND
10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-592D106X9016C2T15H
SMD 10uF 16V Capacitor 59-592D106X9016C2T15H
10uF 16V Tantalum Capacitor, 1R ESR, 125C, SMD Product overview: 592D106X9016C2T15H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D106X9016C2T15 H can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, 1R ESR, 125C, SMD Product overview: 592D106X9016C2T15H from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-592D106X9016C2T15H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D106X9016C2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D106X9016C2T15H
Capacitors - Tantalum Capacitors 592D106X9016C2T15H
CAP TANT 10UF 10% 16V 2812

CAP TANT 10UF 10% 16V 2812

Supplier's Site
Tantalum Capacitors - 592D106X9016C2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D106X9016C2T15H
Tantalum Capacitors 592D106X9016C2T15H
CAP TANT 10UF 10% 16V 2812

CAP TANT 10UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-592D106X9016C2T15HCT-ND 718-592D106X9016C2T15HDKR-ND 59-592D106X9016C2T15H 592D106X9016C2T15H 592D106X9016C2T15H
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers