Vishay Precision Group Tantalum Capacitors 592D105X9035B2T15H

Description
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D105X9035B2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D105X9035B2T15H-ND
Tantalum Capacitors 592D105X9035B2T15H-ND
1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 6.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 592D105X9035B2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D105X9035B2T15H
Capacitors - Tantalum Capacitors 592D105X9035B2T15H
CAP TANT 1UF 10% 35V 1611

CAP TANT 1UF 10% 35V 1611

Supplier's Site
Tantalum Capacitors - 592D105X9035B2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D105X9035B2T15H
Tantalum Capacitors 592D105X9035B2T15H
CAP TANT 1UF 10% 35V 1611

CAP TANT 1UF 10% 35V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D105X9035B2T15H-ND 592D105X9035B2T15H 592D105X9035B2T15H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers